Digital to Analog Converters - DAC +5V/+3V, 12-Bit, Serial, Force/Sense DACs with 10ppm/ C Internal Reference Product overview: MAX5123AEEE+T from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, +3V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, +5V, +3V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MAX5123AEEE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MAX5123AEEE+T |
| Product Name | +5V +3V Digital-to-Analog Converter IC |
| Interface Type | 3-Wire, Microwire, QSPI, SPI |