The LTC2645 is a family of quad 10-bit PWM-to-voltage output DACs with an integrated 10ppm/°C reference, housed in a 16-lead MSOP package measuring 4mm × 4.9mm. It updates and settles its voltage outputs within 8µs following each PWM rising edge, supports PWM input frequencies from 100kHz to 30Hz, and operates from a 2.7V to 5.5V supply. The device guarantees monotonicity with ±1LSB maximum DNL and operates reliably from -40°C to 125°C for the H-grade variant. It features pin-selectable internal or external reference, rail-to-rail output buffers capable of sourcing or sinking up to 10mA at 5V, and a low-power shutdown mode drawing less than 1µA.
IC DAC 10BIT V-OUT 16MSOP Product overview: LTC2645HMS-L10#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-LTC2645HMS-L10#TRPBF |
| Product Name | 10BIT Digital-to-Analog Converter IC |
| Interface Type | PWM |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| Pins | 16 |