IC DAC 16BIT V-OUT 10MSOP Product overview: LTC2642CMS-16#PBF from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-LTC2642CMS-16#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-LTC2642CMS-16#PBF |
| Product Name | 16-bit 16BIT Digital-to-Analog Converter IC |
| Interface Type | SPI |
| Package Type | Tube |
| Packing Method | Tube |
| Pins | 10 |