The AD7847BNZ is a 12-bit digital-to-analog converter with a 24-pin plastic DIP package, designed for precision analog output generation. It features a relative accuracy of ±1/2 LSB max, a supply voltage range of ±14.25 V to ±15.75 V, and a settling time of 5 µs max. The device operates over the industrial temperature range of -40°C to +85°C and has a typical output impedance of 0.2 Ω. Digital inputs comply with TTL levels, and the output can be shorted to ground without damage. The part meets the specified static and dynamic performance characteristics of the AD7847 series, with guaranteed monotonicity and full-scale error performance defined by its B version rating.
IC DAC 12BIT V-OUT 24DIP Product overview: AD7847BNZ from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD7847BNZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-AD7847BNZ |
| Product Name | 12BIT Digital-to-Analog Converter IC |
| Interface Type | Parallel |
| Package Type | Tube |
| Packing Method | Tube |
| Pins | 24 |