The AD5697R is a dual, 12-bit buffered voltage output DAC with a built-in 2.5 V, 2 ppm/°C reference and an I²C interface. It operates from a 2.7 V to 5.5 V supply and is available in a 3 mm × 3 mm, 16-lead LFCSP package. The device offers selectable gain of 1 or 2, a total unadjusted error of ±0.1% of FSR maximum, offset error of ±1.5 mV maximum, and gain error of ±0.1% of FSR maximum. It features a 400 kHz I²C-compatible serial interface, 1.8 V logic compatibility, and a power-down mode consuming 4 µA at 3 V. The output can drive up to 20 mA with 0.5 V headroom from the rails and is stable into capacitive loads up to 10 nF with a 1 kΩ load. Operating temperature range is −40°C to +105°C.
IC DAC 12BIT V-OUT 16TSSOP Product overview: AD5697RBRUZ-RL7 from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD5697RBRUZ-RL7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-AD5697RBRUZ-RL7 |
| Product Name | 12BIT Digital-to-Analog Converter IC |
| Interface Type | I2C |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |