The AD558KNZ is an 8-bit digital-to-analog converter with a 0.5 LSB relative accuracy and 1 LSB full-scale accuracy, operating from 0°C to +70°C. It is housed in a 16-pin PDIP package and supports dual output ranges of 0 to 2.56 V and 0 to 10 V, with a current source output of 5 mA and internal passive pull-down. Settling time is 1.5 μs for the 2.56 V range and 3.0 μs for the 10 V range. Power supply voltage ranges from +4.5 V to +16.5 V for the 2.56 V output range and +11.4 V to +16.5 V for the 10 V range, with power dissipation of up to 125 mW at +5 V. Digital inputs comply with TTL levels, and the device offers guaranteed monotonicity over temperature. The part meets industry-standard packaging and electrical specifications for commercial applications.
IC DAC 8BIT V-OUT 16DIP Product overview: AD558KNZ from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD558KNZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-AD558KNZ |
| Product Name | 8-bit 8BIT Digital-to-Analog Converter IC |
| Interface Type | Parallel |
| Package Type | Tube |
| Packing Method | Tube |
| Pins | 16 |