Analog to Digital Converters - ADC Multi-Range ( 10V, 5V, +10V, +5V), Single +5V, 12-Bit DAS with 8+4 Bus Interface Product overview: MAX197BCWI+T from Analog Devices / Maxim Integrated is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5V, +10V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10V, 5V, +10V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MAX197BCWI+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MAX197BCWI+T |
| Product Name | 10V 5V +10V Analog-to-Digital Converter IC |
| Interface Type | Parallel |
| Package Type | Reel |
| Packing Method | Reel |