The MAX1416 is a 16-bit, low-power, two-channel sigma-delta analog-to-digital converter designed for industrial instrumentation, weigh scales, and sensor measurement systems. It operates from a 4.75V to 5.25V supply, features an integrated programmable gain amplifier (1 to 128), internal oscillator, and input buffers, with SPI/QSPI/MICROWIRE-c
Analog to Digital Converters - ADC 16-Bit, Low-Power, 2-Channel, Sigma-Delt Product overview: MAX1416EUE+T from Analog Devices / Maxim Integrated is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 16-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MAX1416EUE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MAX1416EUE+T |
| Product Name | Low-Power 16-bit Dual Analog-to-Digital Converter IC |
| Interface Type | SPI |