The MAX1168 is a multichannel, 16-bit analog-to-digital converter with an 8-channel input multiplexer, designed for low-power data acquisition systems. It operates from a single +5V analog supply with a separate digital supply compatible with +2.7V to +5.25V logic levels, and features an integrated +4.096V reference or accepts an external reference from +3.8V to AVDD. The device supports SPI/QSPI/MICROWIRE serial interfaces with selectable 8-bit or 16-bit data transfer modes, and achieves a maximum sampling rate of 200ksps with internal or external clocking. Power consumption is 3.6mA at 200ksps and reduces to 185µA at 10ksps under AutoShutdown. It includes an internal track/hold with 4MHz input bandwidth, and maintains 16-bit resolution with no missing codes over temperature. The MAX1168 is packaged in a 24-pin QSOP and is guaranteed to operate from -40°C to +85°C with an INL rating of ±3 LSB.
Analog to Digital Converters - ADC Multichannel, 16-Bit, 200ksps Analog-to- Product overview: MAX1168BEEG+T from Analog Devices / Maxim Integrated is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MAX1168BEEG+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MAX1168BEEG+T |
| Product Name | 16-bit Analog-to-Digital Converter IC |
| Interface Type | SPI |