The MAX11210 is a 24-bit, single-channel, ultra-low-power delta-sigma analog-to-digital converter with integrated GPIOs, designed for high-resolution sensor measurement in low-power applications such as industrial control loops and portable instrumentation. It operates from a 2.7V to 3.6V analog supply and 1.7V to 3.6V digital supply, with an operating temperature range of -40°C to 85°C. The device features programmable gain from 1 to 16, four SPI-controlled GPIOs, optional input buffers, and >100dB rejection of 50Hz and 60Hz line noise. It provides 20.9-bit noise-free resolution at 10sps and 19-bit resolution at 120sps, with ±1ppm INL (typical) and on-demand offset and gain self-calibration. The part is packaged in a 16-pin QSOP and includes ±2kV ESD protection. It supports internal oscillator operation without external components.
Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low Power, Product overview: MAX11210EEE+T from Analog Devices / Maxim Integrated is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MAX11210EEE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MAX11210EEE+T |
| Product Name | Low-Power Analog-to-Digital Converter IC |
| Interface Type | SPI |