The LTC2380-24 is a 24-bit successive approximation register (SAR) analog-to-digital converter with an integrated digital averaging filter, designed for high-resolution data acquisition in applications such as seismology, medical imaging, and industrial process control. It operates from a single 2.5V supply, supports a fully differential input range up to ±5V, and achieves 100dB SNR at 1.5Msps with ±0.5ppm INL. The device consumes 28mW at 2Msps and offers programmable averaging up to 65536 samples, improving dynamic range to 145dB. It is available in a 16-lead MSOP package and supports SPI-compatible serial I/O with daisy-chain mode. The LTC2380CMS-24#TRPBF variant operates from 0°C to 70°C and is shipped in tape and reel packaging.
IC ADC 24BIT SAR 16MSOP Product overview: LTC2380CMS-24#TRPBF from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-LTC2380CMS-24#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-LTC2380CMS-24#TRPBF |
| Product Name | 24BIT Analog-to-Digital Converter IC |
| Interface Type | SPI |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| Pins | 16 |