The LTC2366HTS8#TRPBF is a 12-bit, 3Msps successive approximation register analog-to-digital converter in an 8-lead plastic TSOT-23 package. It operates from a single 2.35V to 3.6V supply, draws 2.6mA at 3V, and supports a 1V to 3.6V digital output supply. The device features a dedicated external reference input, no data latency, and a sleep mode with 0.1µA typical current. It guarantees operation from -40°C to 125°C and offers 72dB SINAD and -80.3dB THD at 3Msps with a 1MHz input. The serial interface is SPI/MICROWIRE compatible.
IC ADC 12BIT SAR TSOT23-8 Product overview: LTC2366HTS8#TRPBF from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-LTC2366HTS8#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-LTC2366HTS8#TRPBF |
| Product Name | 12BIT Analog-to-Digital Converter IC |
| Interface Type | SPI |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| Pins | 8 |