The LTC1853IFW#PBF is a 12-bit, 400ksps, 8-channel successive approximation analog-to-digital converter in a 48-lead plastic TSSOP package measuring 6.1mm. It operates from a 2.7V to 5.5V supply, supports single-ended or differential inputs with two gain ranges, and includes an internal reference, programmable sequencer, and parallel output with multiplexer address. It features scan mode, nap and sleep shutdown, and is rated for industrial temperature operation from -40°C to 85°C. It consumes 3mW at 250ksps from a 3V supply and is pin-compatible with the LTC1852 and faster LTC1851.
IC ADC 12BIT SAR 48TSSOP Product overview: LTC1853IFW#PBF from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-LTC1853IFW#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-LTC1853IFW#PBF |
| Product Name | 12BIT Analog-to-Digital Converter IC |
| Interface Type | Parallel |
| Package Type | Tube |
| Packing Method | Tube |
| Resolution | 12 bits |