The LTC1745 is a 25 Msps, 12-bit analog-to-digital converter designed for high-frequency, wide-dynamic-range signal digitization in communications, medical imaging, and base station applications. It operates from a single 5 V supply with a power dissipation of 380 mW and features pin-selectable differential input ranges of -1 V or -1.6 V. The device offers 72.5 dB SNR and 91 dB SFDR with a 3.2 V input range, and -1 LSB maximum INL and -0.75 LSB DNL over temperature. It is housed in a 48-lead plastic TSSOP package with a flow-through pinout and supports digital interface voltages from 0.5 V to 5 V. The LTC1745I variant operates over -40°C to 85°C.
IC ADC 12BIT PIPELINED 48TSSOP Product overview: LTC1745IFW#TRPBF from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-LTC1745IFW#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-LTC1745IFW#TRPBF |
| Product Name | 12BIT Analog-to-Digital Converter IC |
| Interface Type | Parallel |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| Pins | 48 |