The LTC1196-2ACS8#TRPBF is an 8-bit, 1 Msps successive approximation ADC with differential inputs and 3-wire serial interface, housed in an 8-lead plastic SO package. It operates from a 2.7V to 6V supply, consuming 50mW at 5V, and maintains ±1/2LSB total unadjusted error over temperature. The device supports sample rates up to 1MHz and includes an integrated sample-and-hold circuit, enabling direct connection to high-impedance signal sources without external gain stages.
IC ADC 8BIT SAR 8SOIC Product overview: LTC1196-2ACS8#TRPBF from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-LTC1196-2ACS8#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-LTC1196-2ACS8#TRPBF |
| Product Name | 8-bit 8BIT Analog-to-Digital Converter IC |
| Interface Type | SPI |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| Pins | 8 |