The AD9234-1000 is a dual, 12-bit, 1 GSPS analog-to-digital converter with JESD204B Subclass 1 serial outputs, designed for high-speed data acquisition in communications, instrumentation, and software radio applications. It features a 9 mm × 9 mm 64-lead LFCSP package, 1.5 W total power consumption per channel, 2 GHz full-power bandwidth, and programmable input termination of 400 Ω, 200 Ω, 100 Ω, or 50 Ω differential. The device operates with 1.25 V, 2.5 V, and 3.3 V DC supplies, achieves 63.4 dBFS SNR and 79 dBFS SFDR at 340 MHz input, and includes optional decimate-by-2 digital downconverters. It supports differential clock input and has 95 dB channel isolation.
IC ADC 12BIT PIPELINED 64LFCSP Product overview: AD9234BCPZ-1000 from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD9234BCPZ-1000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-AD9234BCPZ-1000 |
| Product Name | 12BIT Analog-to-Digital Converter IC |
| Interface Type | JESD204B |
| Package Type | Tray |
| Packing Method | Tray |
| Pins | 64 |
| Resolution | 12 bits |