The AD7920 is a 12-bit, high-speed, low-power successive approximation ADC with a maximum throughput rate of 250 kSPS. It operates from a single 2.35 V to 5.25 V supply and features a wide bandwidth track-and-hold amplifier capable of handling input frequencies up to 13.5 MHz. The device has no pipeline delays and uses the supply voltage as its reference, providing an analog input range of 0 to VDD. Power consumption is 12.5 mW at 250 kSPS with a 5 V supply, and it includes a power-down mode with maximum standby current of 1 μA. It is available in a 6-lead SC70 package, measuring 2.0 mm × 2.1 mm, and is specified for operation from -40°C to +85°C with an integral nonlinearity of ±1.5 LSB max. The serial interface is SPI/QSPI/MICROWIRE/D
IC ADC 12BIT SAR SC70-6 Product overview: AD7920BKSZ-REEL from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7920BKSZ-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-AD7920BKSZ-REEL |
| Product Name | 12BIT Analog-to-Digital Converter IC |
| Interface Type | SPI, DSP |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| Pins | 6 |