The AD7824 is an 8-bit, 4-channel analog-to-digital converter with a built-in track-and-hold function, designed for high-speed multichannel data acquisition. It operates from a single 5 V supply and achieves a conversion rate of 2.5 µs per channel with a maximum input signal bandwidth of 10 kHz. The device features a total unadjusted error of ±1 LSB max and channel-to-channel mismatch of ±1/4 LSB max. It is housed in a 0.3-inch wide, 24-lead skinny DIP package. The AD7824CQ variant conforms to the -40°C to +85°C temperature range and complies with the same electrical specifications as the AD7824 series. The part requires no external clock and interfaces directly with microprocessors using standard CS and RD signals.
IC ADC 8BIT FLASH 24CDIP Product overview: AD7824CQ from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7824CQ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-AD7824CQ |
| Product Name | 8-bit 8BIT Analog-to-Digital Converter IC |
| Interface Type | Parallel |
| Package Type | Tube |
| Packing Method | Tube |
| Pins | 24 |