The AD7812 is a 10-bit successive approximation analog-to-digital converter with eight single-ended input channels, operable from a 2.7 V to 5.5 V supply. It features a 2.3 µs conversion time, an onboard 2.5 V ±2.5% reference, and a serial interface compatible with DSPs and microcontrollers. The device supports configuration of inputs as pseudo-differential channels and includes automatic power-down for low-power operation. It is available in a 20-lead SOIC package and is qualified for automotive applications. The conversion rate supports up to 350 kSPS, with power dissipation as low as 315 µW at 10 kSPS under a 3 V supply.
IC ADC 10BIT SAR 20SOIC Product overview: AD7812YRZ from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7812YRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-AD7812YRZ |
| Product Name | 10BIT Analog-to-Digital Converter IC |
| Interface Type | DSP |
| Package Type | Tube |
| Packing Method | Tube |
| Pins | 20 |