The AD7781 is a 20-bit, low power sigma-delta ADC designed for bridge sensor applications such as weigh scales and pressure measurement. It is available in a 14-lead SOIC package, measuring 8.75 mm in length and 4.00 mm in width, and supports power supply voltages from 2.7 V to 5.25 V with an operating temperature range of -40°C to +105°C. The device features pin-programmable gain of 1 or 128, update rates of 10 Hz or 16.7 Hz, simultaneous 50 Hz/60 Hz rejection, and a power-down mode reducing current consumption to 115 µA at gain 1. It includes an on-chip oscillator, bridge power-down switch, and a 2-wire serial interface compatible with SPI. The AD7781BRZ variant is RoHS compliant and operates with reference voltages up to the supply voltage.
IC ADC 20BIT SIGMA-DELTA 14SOIC Product overview: AD7781BRZ-REEL from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 20BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7781BRZ-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-AD7781BRZ-REEL |
| Product Name | 20BIT Analog-to-Digital Converter IC |
| Interface Type | SPI |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| Pins | 14 |