The AD7731 is a 24-bit sigma-delta analog-to-digital converter designed for process control and industrial instrumentation applications. It features three buffered differential analog inputs configurable as five pseudo-differential inputs, a programmable gain front end supporting unipolar and bipolar input ranges from ±20 mV to ±1.28 V, and output rates programmable up to 6.4 kHz with 16 bits p-p resolution at 800 Hz. The device operates from a single +5 V analog supply and accepts a digital supply of +2.7 V to +5.25 V. It includes programmable filter cutoffs, self-calibration, and system calibration options with an offset drift of less than 5 nV/°C and a gain drift of less than 2 ppm/°C. The part is available in a 24-lead SOIC package with dimensions of 15.60 mm × 7.60 mm. The serial interface supports three-wire operation and is compatible with microcontrollers and digital signal processors.
IC ADC 24BIT SIGMA-DELTA 24SOIC Product overview: AD7731BRZ-REEL7 from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7731BRZ-REEL7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-AD7731BRZ-REEL7 |
| Product Name | 24BIT Analog-to-Digital Converter IC |
| Interface Type | SPI, DSP |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| Pins | 24 |