The AD7450 is a 12-bit SAR analog-to-digital converter with a fully differential input, designed for battery-powered and data acquisition systems. It operates from 3 V or 5 V supplies, achieving 833 kSPS at 3 V and 1 MSPS at 5 V, with power consumption of 3.75 mW and 9 mW respectively. Housed in an 8-lead MSOP package, it features a programmable reference input from 100 mV to 3.5 V, no pipeline delay, and a SPI/QSPI/MICROWIRE-c
IC ADC 12BIT SAR 8MSOP Product overview: AD7450ARMZ-REEL7 from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7450ARMZ-REEL7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-AD7450ARMZ-REEL7 |
| Product Name | 12BIT Analog-to-Digital Converter IC |
| Interface Type | SPI, DSP |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| Pins | 8 |