The AD10242TZ is a dual, 12-bit, 40 MSPS analog-to-digital converter with integrated analog signal conditioning, housed in a 68-lead ceramic leaded chip carrier (CLCC) package. It operates over a temperature range of -55°C to +125°C and features matched channels with channel-to-channel crosstalk better than 80 dB, a spurious-Free dynamic range of up to 80 dB, and selectable bipolar input voltage ranges of ±0.5 V, ±1.0 V, or ±2.0 V. The device consumes less than 2 W total power from ±5.0 V and 5.0 V supplies and is fully compliant with MIL-STD-883B. It includes on-board amplifiers, references, and output buffers for a complete signal chain solution.
IC ADC 12BIT PIPELINED 68CLCC Product overview: AD10242TZ from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD10242TZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-AD10242TZ |
| Product Name | 12BIT Analog-to-Digital Converter IC |
| Interface Type | Parallel |