LDO Voltage Regulators 1.5uA 100mA 0.17V 10V 4.0V 280mW Product overview: NJU7744F04-TE1 from Nisshinbo Micro Devices is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5uA, 100mA, 0.17V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5uA, 100mA, 0.17V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJU7744F04-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-NJU7744F04-TE1 |
| Product Name | 1.5uA 100mA 0.17V LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 4 volts |