Linear Voltage Regulators 3-Term Pos Vreg 35V 100mA 500mW Product overview: NJM78M12DL1A-TE1 from Nisshinbo Micro Devices is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100mA, 500mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 35V, 100mA, 500mW, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM78M12DL1A-TE1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-NJM78M12DL1A-TE1 |
| Product Name | 35V 100mA 500mW LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 12 volts |