The NJM78L03UA is a 3-terminal positive voltage regulator delivering up to 100mA output current with a fixed 3.0V output. It is available in SOT-89 package and features internal current limiting and thermal shutdown. Operating temperature ranges from -40°C to +85°C. Input voltage must not exceed 30V. Quiescent current is typically 2.0mA at no load. Ripple rejection is 72dB minimum at 120Hz, and output noise is 40μV RMS over 10Hz to 100kHz bandwidth. Line regulation is ≤125mV for input voltage from 5V to 20V, and load regulation is ≤50mV for load current from 1mA to 100mA.
Linear Voltage Regulators 3-Term Pos Vreg 3V 100mA 350mW Product overview: NJM78L03UA-TE1 from Nisshinbo Micro Devices is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100mA, 350mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 350mW, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM78L03UA-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-NJM78L03UA-TE1 |
| Product Name | 3V 100mA 350mW LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 3 volts |