The NJM7809DL1A is a 3-terminal positive voltage regulator in a TO-252 package, designed to provide a stable 9.0 V output with up to 1.5 A current. It features internal current limiting, thermal shutdown, and safe-area compensation. The device operates over a junction temperature range of -40°C to 150°C and an operating range of -40°C to 85°C, with a maximum power dissipation of 10 W at 25°C ambient. Output voltage is specified at 8.65 V min, 9.0 V typ, and 9.35 V max under 15 V input and 0.5 A load. Line regulation is 7 mV max, load regulation is 15 to 180 mV, and ripple rejection is 62 to 72 dB at 120 Hz. Quiescent current is 4.2 to 6.0 mA. The regulator uses bipolar technology and requires input and output capacitors of 0.33 μF and 0.1 μF, respectively.
Linear Voltage Regulators 3-Term Pos Vreg 9.0Vo 25Vin 1.5A Product overview: NJM7809DL1A-TE1 from Nisshinbo Micro Devices is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM7809DL1A-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-NJM7809DL1A-TE1 |
| Product Name | 1.5A LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 9 volts |