LDO Voltage Regulators 75dB 500mA 0.18V 45uVrms 2.5V 2.2uF Product overview: NJM2884ADL3-25-TE1 from Nisshinbo Micro Devices is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 0.18V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 0.18V, 2.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2884ADL3-25-T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-NJM2884ADL3-25-TE1 |
| Product Name | 500mA 0.18V 2.5V LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 2.5 volts |