The NJM2877F3-27 is a 150mA low dropout voltage regulator with ON/OFF control, available in an SC88A package. It provides a fixed output voltage of 2.7V with ±1.0% accuracy, a dropout voltage of 0.10V typ. at 60mA, and operates from an input voltage range of 2.3V to 9V. The regulator features 75dB ripple rejection at 1kHz, 30µVrms output noise, and quiescent current of 120µA typ. It includes internal thermal and overcurrent protection, and requires a 0.47µF ceramic output capacitor. Operating temperature ranges from -40°C to +85°C.
LDO Voltage Regulators 75dB 150mA 0.10V 10V 2.7V 350mW Product overview: NJM2877F3-27-TE1 from Nisshinbo Micro Devices is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 0.10V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 0.10V, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2877F3-27-TE1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-NJM2877F3-27-TE1 |
| Product Name | 150mA 0.10V 10V LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 2.7 volts |