The NJM2871BF03 is a 150mA low dropout voltage regulator designed for cellular phone applications, featuring a 3.0V fixed output voltage, 0.10V typical dropout at 60mA load, and 75dB ripple rejection at 1kHz. It operates from an input voltage range of 2.3V to 14V and includes active-high ON/OFF control, thermal overload protection, and short circuit current limiting. The device is packaged in an SOT-23-5 case and requires a 1.0µF ceramic output capacitor for stability. Output voltage tolerance is ±1.0%, quiescent current is 120µA typ., and output noise is 30µVrms typ. with a 0.01µF bypass capacitor. The operating temperature range is -40°C to +85°C.
LDO Voltage Regulators 75dB 30uVrms 150mA 0.10V 3.0V 350mW Product overview: NJM2871BF03-TE1 from Nisshinbo Micro Devices is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 0.10V, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 0.10V, 3.0V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2871BF03-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-NJM2871BF03-TE1 |
| Product Name | 150mA 0.10V 3.0V LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 3 volts |