The NJM2867F28 is a 100mA low dropout voltage regulator with an output voltage of 2.8V, designed for space-constrained applications using a SOT-23-5 package. It features a dropout voltage of 0.10V typ. at 60mA, 75dB ripple rejection at 1kHz, and output noise of 40µVrms. The device includes ON/OFF control, internal thermal and short-circuit protection, and requires a 0.1µF ceramic output capacitor. It operates from -40°C to 85°C and supports input voltages up to 14V.
LDO Voltage Regulators 100mA 0.1uF 75dB 40uVrms 0.10V 2.8V Product overview: NJM2867F28-TE2 from Nisshinbo Micro Devices is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 0.1uF, 0.10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 0.1uF, 0.10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2867F28-TE2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-NJM2867F28-TE2 |
| Product Name | 100mA 0.1uF 0.10V LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 2.8 volts |