The NJM2860F3-38 is a low dropout voltage regulator offering a fixed 3.8V output, designed for stable power delivery in battery-powered and embedded systems. It operates from an input voltage of 2.5V to 14V and delivers up to 100mA output current with a dropout voltage of 0.10V typ. at 60mA load. The device features high ripple rejection of 70dB at 1kHz, low output noise of 30µVrms, and high output voltage precision of ±1.0%. It includes ON/OFF control, thermal overload protection, and current limiting. The regulator is housed in an SC-88A package and operates over a temperature range of -40°C to +85°C.
LDO Voltage Regulators LDO Voltage Reg Product overview: NJM2860F3-38-TE1 from Nisshinbo Micro Devices is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2860F3-38-TE1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-NJM2860F3-38-TE1 |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 3.8 volts |