The MAX8902AATA+ is a low-noise, 500mA linear regulator with a fixed output voltage selectable by pin inputs, operating from a 1.7V to 5.5V input range and delivering 0.6V to 5.3V output with ±1.5% accuracy. It features 16µVRMS output noise over 10Hz to 100kHz, 92dB PSRR at 5kHz, and a maximum dropout of 100mV at full load. The device is housed in a 2mm x 2mm x 0.8mm TDFN package with an exposed thermal pad and operates from -40°C to +125°C. It includes enable, power-good output, thermal overload, reverse current, and short-circuit protection, with 80µA typical quiescent current and less than 1µA shutdown current.
LDO Voltage Regulators Low-Noise 500mA LDO Regulators in a 2mm Product overview: MAX8902AATA+T from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX8902AATA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-MAX8902AATA+T |
| Product Name | 500mA LDO Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Reel |
| Output Voltage | 0.6000 to 5.3 volts |