The MAX8883EUTA5+ is a dual low-noise, low-dropout linear regulator in a 6-pin SOT23 package, providing 3.3V and 1.8V output voltages. Each regulator delivers up to 160mA continuous current with a dropout voltage of 72mV at 80mA load. It operates from a 2.5V to 6.5V input supply, draws 165μA quiescent current with both regulators active, and features independent shutdown controls. Output noise is 320μVRMS (10Hz to 100kHz), and PSRR exceeds 10dB at 100Hz. The device includes thermal overload and short-circuit protection, and operates from -40°C to +85°C.
IC REG LDO Product overview: MAX8883EUTA5+ from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX8883EUTA5+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-MAX8883EUTA5+ |
| Product Name | LDO Voltage Regulator IC |
| Package Type | Other; Cut Strip |