The MAX8878 is a low-noise, low-dropout linear regulator designed for battery-powered applications, delivering up to 150mA from a 2.5V to 6.5V input. It comes in a 5-pin SOT23-5 regular package and features a preset output voltage of 2.5V, 30µVRMS output noise, a dropout voltage of 165mV at 150mA, and a no-load supply current of 85µA. The device includes thermal-overload and short-circuit protection, reverse battery protection, and an auto-discharge function that actively pulls the output to ground during shutdown. It operates over a temperature range of -40°C to +85°C.
LDO Voltage Regulators Low-Noise, Low-Dropout, 150mA Linear Reg Product overview: MAX8878EUK25+T from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX8878EUK25+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-MAX8878EUK25+T |
| Product Name | 150mA LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 2.5 volts |
| IOUT | 0.1500 amps |