The MAX884EPA+ is a 200mA low-dropout linear regulator with a fixed 3.3V output, designed for battery-powered and portable applications. It operates from a 2.7V to 11.5V input and maintains a dropout voltage of 320mV at 200mA output current. Available in an 8-pin PDIP package, it features a 7µA standby mode, 1µA maximum shutdown current, internal foldback current limiting, reverse-current protection, and thermal-overload protection. The device includes a low-battery detection comparator and operates over a temperature range of -40°C to +85°C.
LDO Voltage Regulators 5V/3.3V or Adjustable, Low-Dropout, Low- Product overview: MAX884EPA+ from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX884EPA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-MAX884EPA+ |
| Product Name | 5V 3.3V LDO Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |