LDO Voltage Regulators Ultra-Low-Noise, High PSRR, Low-Dropout, 150mA Linear Regulators in uDFN Product overview: MAX8840ELT27+T from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX8840ELT27+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-MAX8840ELT27+T |
| Product Name | Low-Power 150mA LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 2.7 volts |
| IOUT | 0.1500 amps |