The MAX882CPA+ is a 200mA low-dropout linear regulator designed for battery-powered applications, offering a fixed 3.3V output or adjustable output from 1.25V to 11V with external resistors. It operates from an input voltage range of 2.7V to 11.5V and features a low quiescent current of 11µA typical, with a dropout voltage of 220mV at 200mA output. The device is housed in an 8-pin PDIP package and includes foldback current limiting, reverse-current protection, thermal-overload protection, and a low-battery detection comparator. It supports standby mode with 7µA current consumption while maintaining comparator functionality.
LDO Voltage Regulators 5V/3.3V or Adjustable, Low-Dropout, Low- Product overview: MAX882CPA+ from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX882CPA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-MAX882CPA+ |
| Product Name | 5V 3.3V LDO Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 0.2000 amps |