The MAX8559 is a dual, 300mA, low-noise LDO linear regulator with independent shutdown controls, designed for battery-powered applications such as cellular phones and handheld instruments. It operates from a 2.5V to 6.5V input voltage and provides two regulated outputs with factory-presets ranging from 1.5V to 3.3V. Each regulator delivers 300mA continuous output current with a dropout voltage of 60mV at 100mA and output noise of 32µVRMS. The device features 70dB PSRR at 10kHz, a 115µA quiescent current per LDO, and includes short-circuit and thermal-shutdown protection. It is available in an 8-bump UCSP (2mm x 1mm) or 8-pin TDFN (3mm x 3mm) package. The MAX8559EBA11 variant provides a 1.85V output voltage.
IC REG LDO 1.85V 0.3A 8UCSP Product overview: MAX8559EBA11 from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.85V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX8559EBA11 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-MAX8559EBA11 |
| Product Name | 1.85V 0.3A LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |