The MAX604 is a 3.3V fixed-output, low-dropout linear regulator capable of supplying up to 500mA with a typical dropout of 240mV at 200mA. It features a 1.8W 8-pin SO package, 15μA typical quiescent current, and 2μA shutdown mode current. The device includes reverse-current protection, foldback current limiting, and thermal overload protection. The supply voltage range is 2.7V to 11.5V, and it operates across temperature ranges from -40°C to +85°C for the E-grade variant. It employs an internal P-channel MOSFET pass transistor to minimize quiescent current and supports Dual Mode™ operation for adjustable outputs from 1.25V to 11V using external resistors.
LDO Voltage Regulators 5V/3.3V or Adjustable, Low-Dropout, Low- Product overview: MAX604CSA+ from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX604CSA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-MAX604CSA+ |
| Product Name | 5V 3.3V LDO Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 0.5000 amps |