The MAX603 is a 500mA low-dropout linear regulator with a fixed 5V output, designed for battery-powered and portable applications. It operates from an input voltage range of 2.7V to 11.5V and comes in an 8-pin SO package with a maximum power dissipation of 1.8W. Typical dropout voltage is 320mV at 500mA output current, with a quiescent current of 15μA and a shutdown mode current of 2μA max. It includes reverse-current protection, foldback current limiting, and thermal overload protection. The device supports Dual Mode™ operation for adjustable output from 1.25V to 11V using external resistors. Operating temperature range is specified for C, E, and M grades from 0°C to +125°C.
IC REG LIN POS ADJ 500MA 8SOIC Product overview: MAX603ESA+TG002 from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX603ESA+TG002 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-MAX603ESA+TG002 |
| Product Name | 500MA LDO Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Tape & Reel |
| Output Voltage | 1.25 to 11 volts |
| IOUT | 0.5000 amps |