The MAX38904A is a 1.7V to 5.5V, 2A low-noise LDO linear regulator with a fixed output voltage of 1.2V, designed for applications requiring stable power rails with low noise and high accuracy. It delivers ±1% DC output accuracy over load, line, and temperature, with a maximum dropout voltage of 100mV at full load and 5.1μVRMS output noise from 10Hz to 100kHz. The device operates with a minimum of 8μF output capacitance and includes active discharge, programmable soft-start, overcurrent, and thermal protection. It is housed in a 3mm x 3mm, 14-pin TDFN package with a maximum operating temperature of 125°C and a junction temperature limit of 150°C. Supply current is 1.3mA at no load and less than 1.5μA in shutdown. A power-good (POK) output is not included on the A variant.
LDO Voltage Regulators 2A Low Noise LDO Linear Regulator Product overview: MAX38904AATD+T from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX38904AATD+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-MAX38904AATD+T |
| Product Name | 2A LDO Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Reel |
| Output Voltage | 0.6000 to 5 volts |