The MAX1976A is a low-dropout linear regulator designed for portable battery-powered applications, delivering a guaranteed 300mA continuous output current with a 100mV dropout voltage at full load. It operates from a 1.62V to 3.6V input supply and presets output voltages between 0.75V and 3.0V with ±2.5% accuracy over load, line, and temperature. The device features an active-low open-drain reset output with a 70ms delay after regulation, logic-controlled shutdown, and thermal-overload and short-circuit protection. It is available in a 6-pin thin SOT23 package with a maximum height of 1.1mm, and maintains low quiescent current independent of load. Operating temperature range is -40°C to +85°C.
Product overview: MAX1976AEZT285+T from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX1976AEZT285+T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-MAX1976AEZT285+T |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel - TR |
| Output Voltage | 2.85 volts |