The MAX1857EUA47+ is a 500mA low-dropout linear regulator in an 8-pin µMAX package, designed for portable battery-powered applications. It operates from a 2.5V to 5.5V input, provides a preset 4.75V output with ±1% accuracy, and maintains a dropout voltage of 120mV at full load. The device includes an active-low reset output with a 4.5ms timeout, 0.1µA shutdown current, and thermal and short-circuit protection. It operates over a -40°C to +85°C temperature range.
LDO Voltage Regulators 500mA, Low-Dropout, Ripple-Rejecting LDO in MAX Product overview: MAX1857EUA47+ from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX1857EUA47+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-MAX1857EUA47+ |
| Product Name | 500mA LDO Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 to 4.75 volts |