The MAX15007BATT/V+T is a 40V ultra-low quiescent-current linear regulator designed for automotive and battery-powered applications. It delivers up to 50mA output current with a fixed 5V output, consumes 11μA quiescent current at no load, and draws only 3μA in shutdown. The device operates over -40°C to +125°C and includes thermal and short-circuit protection. It is housed in a 3mm x 3mm 6-pin TDFN-EP package with an exposed pad for thermal performance and is automotive qualified. The regulator maintains stable operation with a minimum 2.2μF output capacitor and has a dropout voltage of 300mV at 50mA load.
Linear Voltage Regulators 40V, Ultra-Low Quiescent-Current Linear Product overview: MAX15007BATT/V+T from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 40V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX15007BATT/V+T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-MAX15007BATT/V+T |
| Product Name | Low-Power 40V LDO Voltage Regulator IC |
| Package Type | Other; Reel |