The MAX15007AASA+T is a 40V ultra-low quiescent-current linear regulator designed for automotive and battery-operated systems. It features a fixed 3.3V output, delivers up to 50mA of output current, and consumes 11μA quiescent current at no load. The device operates from a 4V to 40V input voltage range, includes an enable input, and is thermal and short-circuit protected. It is housed in an 8-pin SO package with an exposed pad and is rated for operation from -40°C to +125°C. The part is automotive qualified and RoHS compliant.
Linear Voltage Regulators 40V, Ultra-Low Quiescent-Current Linear Product overview: MAX15007AASA+T from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 40V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX15007AASA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-MAX15007AASA+T |
| Product Name | Low-Power 40V LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 3.3 volts |