LDO Regulator Pos 0V to 15V 0.2A Medical 10-Pin MSOP EP T/R Product overview: LT3042HMSE#TRPBF from Analog Devices Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0V, 15V, 0.2A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0V, 15V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LT3042HMSE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-LT3042HMSE#TRPBF |
| Product Name | 0V 15V 0.2A MSOP LDO Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape and Reel |
| Output Voltage | 0.0 to 15 volts |
| IOUT | 0.2000 amps |