The ADP3300 is a 50 mA low dropout linear regulator designed for stable power in battery-powered and portable applications. It is housed in a 6-lead SOT-23 package with dimensions compliant to JEDEC STANDARD MO-178-AB. The device operates from a 3.0 V to 12 V input supply and maintains output voltage accuracy of ±0.8% at 25°C and ±1.4% across temperature, line, and load conditions. Dropout voltage is 80 mV typical at 50 mA load. The regulator is stable with a minimum 0.47 µF output capacitor and supports all capacitor types, including MLCC. It features a shutdown mode with a supply current under 1 µA, an error flag output for regulation loss indication, and operates from -40°C to +85°C ambient. The part number ADP3300ARTZ-3.2-R7 corresponds to the 3.2 V fixed output variant within this series.
IC REG LINEAR 3.2V 50MA SOT23-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6 Product overview: ADP3300ARTZ-3.2-R7 from Analog Devices Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3300ARTZ-3.2-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-ADP3300ARTZ-3.2-R7 |
| Product Name | 3.2V 50MA SOT23 LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 3.2 volts |
| IOUT | 0.0500 amps |