The ADSP-BF548 is a Blackfin embedded processor with a maximum core frequency of 533 MHz, designed for high-performance signal processing in embedded systems. It comes in a 400-ball CSP_BGA package and includes 16 KB L1 instruction SRAM/cache, 32 KB L1 data SRAM/cache, 48 KB L1 instruction SRAM, 32 KB L1 data SRAM, 4 KB scratchpad SRAM, and 64 KB L1 ROM. It supports DDR and mobile DDR SDRAM, NAND flash, and asynchronous memory interfaces. Peripherals include USB On-the-Go with integrated PHY, dual CAN 2.0B interfaces, four SPORTs, three SPI ports, four UARTs, two TWI controllers, an ATA/ATAPI-6 interface, an SD/SDIO controller, EPPI with 18-/24-bit LCD support, a pixel compositor, eleven timers, a real-time clock, an up/down counter, and 152 GPIOs. It features a programmable on-chip voltage regulator, 128-bit AES/ARC4 encryption, Lockbox secure technology, and one-time-programmabl
IC DSP 533MHZ W/DDR 400CSBGA Product overview: ADSP-BF548MBBCZ-5M from Analog Devices Inc. is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 533MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-ADSP-BF548MBBCZ-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 698-ADSP-BF548MBBCZ-5M |
| Product Name | 533MHZ Dsp |
| Supply Voltage | 900 mV to 1.43 V |