DSP Floating-Point 32bit 100MHz 225-Pin CSP-BGA Tray Product overview: ADSP-21161NKCAZ100 from Analog Devices Inc. is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 100MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 100MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-ADSP-21161NKCAZ1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 698-ADSP-21161NKCAZ100 |
| Product Name | 32-bit 32bit 100MHz BGA Dsp |
| Data Bus | 32-Bit |
| Supply Voltage | 1.71 V to 1.89 V |
| Package Type | Other; Tray |